Bluetools 005-7553

Description
The Taylor T-7553 is a 3" dual-action mini palm grip sander, with a 3/32" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light and powerful, with rear exhaust. The 3" velcro pad makes for easy attachment of sanding discs for work in small spaces. While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7553 features a built-in regulator and a built-in muffler. With lower vibration, the Taylor T-7553 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air mini palm sander. Dual action - random orbital or rotary 3/32" Orbit Pattern Pad Size: 3" Spindle Size: 5/16-24 11,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.4 lbs. Height: 4" Call BlueTools.com at 1-336-282-2020 to order your pneumatic palm sander today!
Description
The Taylor T-7553 is a 3" dual-action mini palm grip sander, with a 3/32" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light and powerful, with rear exhaust. The 3" velcro pad makes for easy attachment of sanding discs for work in small spaces. While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7553 features a built-in regulator and a built-in muffler. With lower vibration, the Taylor T-7553 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air mini palm sander. Dual action - random orbital or rotary 3/32" Orbit Pattern Pad Size: 3" Spindle Size: 5/16-24 11,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.4 lbs. Height: 4" Call BlueTools.com at 1-336-282-2020 to order your pneumatic palm sander today!

Suppliers

Company
Product
Description
Supplier Links
005-7553 -  - Bluetools
Greensboro, NC, USA
005-7553
005-7553
The Taylor T-7553 is a 3" dual-action mini palm grip sander, with a 3/32" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light and powerful, with rear exhaust. The 3" velcro pad makes for easy attachment of sanding discs for work in small spaces. While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7553 features a built-in regulator and a built-in muffler. With lower vibration, the Taylor T-7553 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air mini palm sander. Dual action - random orbital or rotary 3/32" Orbit Pattern Pad Size: 3" Spindle Size: 5/16-24 11,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.4 lbs. Height: 4" Call BlueTools.com at 1-336-282-2020 to order your pneumatic palm sander today!

The Taylor T-7553 is a 3" dual-action mini palm grip sander, with a 3/32" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light and powerful, with rear exhaust. The 3" velcro pad makes for easy attachment of sanding discs for work in small spaces. While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7553 features a built-in regulator and a built-in muffler. With lower vibration, the Taylor T-7553 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air mini palm sander.

  • Dual action - random orbital or rotary
  • 3/32" Orbit Pattern
  • Pad Size: 3"
  • Spindle Size: 5/16-24
  • 11,000 RPM
  • 90 PSI Max.
  • Air Inlet: 1/4" NPT
  • Hose Size: 3/8"ID
  • Weight 2.4 lbs.
  • Height: 4"

Call BlueTools.com at 1-336-282-2020 to order your pneumatic palm sander today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7553
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

18 Volt ONE+ Random Orbit Sander - P410 - Ryobi Technologies, Inc.
Specs
Type Sanders
Mounting Handheld
View Details
Hand Held Surface Finishing and Polishing tool - Quick-Step Finisher - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Surface / Conveyor
Mounting Handheld
View Details
6" Right Angle Random Orbit Sander with Electronic Variable Speed - DW443 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 4.3 amps
View Details
Electric Grinder/Polisher/Sander - 6020-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Stroke or Pad Sander for Moulding
Rotary Speed 14000 rpm
Power Source Electric Motor
View Details