Bluetools 046-440016

Description
Master Power offers one of the most complete range of pneumatic sanders for rubbing, sanding and polishing. Master Power Orbital Sanders are in demand by craftsmen and professionals in a wide variety of industries throughout the world. If you are working with wood, composites, solid surfaces, metal or stone, Master Power has an air controlled orbital sander that will provide a cost effective finish to your exact standards. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-336-282-2020. Any Master Power tool can be special ordered. Master Power Random Orbital Sander, MP4400-16 A quality tool made in the U.S.A. Powerful 1/3 HP motor Very lightweight reduces fatigue to the operator Only 3.3" high - very low profile makes for easy operation Choose from a selection of grip sizes for maximum comfort Co-polymer housing is tough, durable, lightweight and it absorbs vibration Central Vacuum with Skirt RPM: 12,000 Sanding Pad Size: 6" Height: 3.33" Weight: 1.77 lb. Call BlueTools at 3326-282-2020 to order a Master Power Random Orbital Sander, MP4400-16.
Description
Master Power offers one of the most complete range of pneumatic sanders for rubbing, sanding and polishing. Master Power Orbital Sanders are in demand by craftsmen and professionals in a wide variety of industries throughout the world. If you are working with wood, composites, solid surfaces, metal or stone, Master Power has an air controlled orbital sander that will provide a cost effective finish to your exact standards. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-336-282-2020. Any Master Power tool can be special ordered. Master Power Random Orbital Sander, MP4400-16 A quality tool made in the U.S.A. Powerful 1/3 HP motor Very lightweight reduces fatigue to the operator Only 3.3" high - very low profile makes for easy operation Choose from a selection of grip sizes for maximum comfort Co-polymer housing is tough, durable, lightweight and it absorbs vibration Central Vacuum with Skirt RPM: 12,000 Sanding Pad Size: 6" Height: 3.33" Weight: 1.77 lb. Call BlueTools at 3326-282-2020 to order a Master Power Random Orbital Sander, MP4400-16.

Suppliers

Company
Product
Description
Supplier Links
046-440016 -  - Bluetools
Greensboro, NC, USA
046-440016
046-440016
Master Power offers one of the most complete range of pneumatic sanders for rubbing, sanding and polishing. Master Power Orbital Sanders are in demand by craftsmen and professionals in a wide variety of industries throughout the world. If you are working with wood, composites, solid surfaces, metal or stone, Master Power has an air controlled orbital sander that will provide a cost effective finish to your exact standards. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-336-282-2020. Any Master Power tool can be special ordered. Master Power Random Orbital Sander, MP4400-16 A quality tool made in the U.S.A. Powerful 1/3 HP motor Very lightweight reduces fatigue to the operator Only 3.3" high - very low profile makes for easy operation Choose from a selection of grip sizes for maximum comfort Co-polymer housing is tough, durable, lightweight and it absorbs vibration Central Vacuum with Skirt RPM: 12,000 Sanding Pad Size: 6" Height: 3.33" Weight: 1.77 lb. Call BlueTools at 3326-282-2020 to order a Master Power Random Orbital Sander, MP4400-16.

Master Power offers one of the most complete range of pneumatic sanders for rubbing, sanding and polishing. Master Power Orbital Sanders are in demand by craftsmen and professionals in a wide variety of industries throughout the world. If you are working with wood, composites, solid surfaces, metal or stone, Master Power has an air controlled orbital sander that will provide a cost effective finish to your exact standards. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-336-282-2020. Any Master Power tool can be special ordered.

Master Power Random Orbital Sander, MP4400-16

  • A quality tool made in the U.S.A.
  • Powerful 1/3 HP motor
  • Very lightweight reduces fatigue to the operator
  • Only 3.3" high - very low profile makes for easy operation
  • Choose from a selection of grip sizes for maximum comfort
  • Co-polymer housing is tough, durable, lightweight and it absorbs vibration
  • Central Vacuum with Skirt
  • RPM: 12,000
  • Sanding Pad Size: 6"
  • Height: 3.33"
  • Weight: 1.77 lb.

Call BlueTools at 3326-282-2020 to order a Master Power Random Orbital Sander, MP4400-16.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 046-440016
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

12V Cordless Belt Sander - G1811 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Metal; Plastics or Composites
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
PV7001C - 7" Vertical Polisher - PV7001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Current 7.9 amps
View Details
Belt Sander - RALM20L-IMP - ATA Group
Specs
Type Sanders; Contact Wheel Backed Belt Sander
Rotary Speed 20000 rpm
Power Source Air
View Details
Hand Held Metal Polishing Tool - Quick-Step Big-Buff - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld
View Details