Bluetools 005-7765

Description
The Taylor T-7765 is a pneumatic jitterbug sander, which can be used for wet or dry sanding. This air controlled jitterbug sander is great for fiberglass, plastic, steel, aluminum, or wood. A rubber grip helps absorb shock to the operator. Positive lock clips hold sanding paper in place. A paddle lever allows for one hand operation. The Taylor T7765 air controlled jitterbug sander is a must for every body shop and woodworking shop. Jitterbug Sander Pad Size: 3-2/3"x9" RPM: 8000 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 4-3/4 lbs. Call BlueTools.com at 1-336-282-2020 to order your pneumatic jitterbug sander today!
Description
The Taylor T-7765 is a pneumatic jitterbug sander, which can be used for wet or dry sanding. This air controlled jitterbug sander is great for fiberglass, plastic, steel, aluminum, or wood. A rubber grip helps absorb shock to the operator. Positive lock clips hold sanding paper in place. A paddle lever allows for one hand operation. The Taylor T7765 air controlled jitterbug sander is a must for every body shop and woodworking shop. Jitterbug Sander Pad Size: 3-2/3"x9" RPM: 8000 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 4-3/4 lbs. Call BlueTools.com at 1-336-282-2020 to order your pneumatic jitterbug sander today!

Suppliers

Company
Product
Description
Supplier Links
005-7765 -  - Bluetools
Greensboro, NC, USA
005-7765
005-7765
The Taylor T-7765 is a pneumatic jitterbug sander, which can be used for wet or dry sanding. This air controlled jitterbug sander is great for fiberglass, plastic, steel, aluminum, or wood. A rubber grip helps absorb shock to the operator. Positive lock clips hold sanding paper in place. A paddle lever allows for one hand operation. The Taylor T7765 air controlled jitterbug sander is a must for every body shop and woodworking shop. Jitterbug Sander Pad Size: 3-2/3"x9" RPM: 8000 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 4-3/4 lbs. Call BlueTools.com at 1-336-282-2020 to order your pneumatic jitterbug sander today!

The Taylor T-7765 is a pneumatic jitterbug sander, which can be used for wet or dry sanding. This air controlled jitterbug sander is great for fiberglass, plastic, steel, aluminum, or wood. A rubber grip helps absorb shock to the operator. Positive lock clips hold sanding paper in place. A paddle lever allows for one hand operation. The Taylor T7765 air controlled jitterbug sander is a must for every body shop and woodworking shop.

  • Jitterbug Sander
  • Pad Size: 3-2/3"x9"
  • RPM: 8000
  • 90 PSI Max.
  • Air Inlet: 1/4" NPT
  • Hose Size: 3/8"ID
  • Weight 4-3/4 lbs.

Call BlueTools.com at 1-336-282-2020 to order your pneumatic jitterbug sander today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7765
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Finishing/Polishing Equipment - Profiler 'R' High Speed Sander - DME Company
Specs
Application / Materials Abraded Sharpening
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Bench / Pedestal
View Details
High-Speed Air Sander - 317A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9920 - 3" x 24" Belt Sander - 9920 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 8.8 amps
View Details
Dual Action Sander - TL050400AV - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details