Bluetools 046-440006

Description
Master Power offers one of the most complete range of pneumatic sanders for rubbing, sanding and polishing. Master Power Orbital Sanders are in demand by craftsmen and professionals in a wide variety of industries throughout the world. If you are working with wood, composites, solid surfaces, metal or stone, Master Power has an air controlled orbital sander that will provide a cost effective finish to your exact standards. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-336-282-2020. Any Master Power tool can be special ordered. Master Power Random Orbital Sander, MP4400-06 A quality tool made in the U.S.A. Powerful 1/3 HP motor Very lightweight reduces fatigue to the operator Only 3.3" high - very low profile makes for easy operation Choose from a selection of grip sizes for maximum comfort Co-polymer housing is tough, durable, lightweight and it absorbs vibration Non-vacuum RPM: 12,000 Sanding Pad Size: 6" Height: 3.33" Weight: 1.68 lb. Call BlueTools at 3326-282-2020 to order a Master Power Random Orbital Sander, MP4400-06.
Description
Master Power offers one of the most complete range of pneumatic sanders for rubbing, sanding and polishing. Master Power Orbital Sanders are in demand by craftsmen and professionals in a wide variety of industries throughout the world. If you are working with wood, composites, solid surfaces, metal or stone, Master Power has an air controlled orbital sander that will provide a cost effective finish to your exact standards. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-336-282-2020. Any Master Power tool can be special ordered. Master Power Random Orbital Sander, MP4400-06 A quality tool made in the U.S.A. Powerful 1/3 HP motor Very lightweight reduces fatigue to the operator Only 3.3" high - very low profile makes for easy operation Choose from a selection of grip sizes for maximum comfort Co-polymer housing is tough, durable, lightweight and it absorbs vibration Non-vacuum RPM: 12,000 Sanding Pad Size: 6" Height: 3.33" Weight: 1.68 lb. Call BlueTools at 3326-282-2020 to order a Master Power Random Orbital Sander, MP4400-06.

Suppliers

Company
Product
Description
Supplier Links
046-440006 -  - Bluetools
Greensboro, NC, USA
046-440006
046-440006
Master Power offers one of the most complete range of pneumatic sanders for rubbing, sanding and polishing. Master Power Orbital Sanders are in demand by craftsmen and professionals in a wide variety of industries throughout the world. If you are working with wood, composites, solid surfaces, metal or stone, Master Power has an air controlled orbital sander that will provide a cost effective finish to your exact standards. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-336-282-2020. Any Master Power tool can be special ordered. Master Power Random Orbital Sander, MP4400-06 A quality tool made in the U.S.A. Powerful 1/3 HP motor Very lightweight reduces fatigue to the operator Only 3.3" high - very low profile makes for easy operation Choose from a selection of grip sizes for maximum comfort Co-polymer housing is tough, durable, lightweight and it absorbs vibration Non-vacuum RPM: 12,000 Sanding Pad Size: 6" Height: 3.33" Weight: 1.68 lb. Call BlueTools at 3326-282-2020 to order a Master Power Random Orbital Sander, MP4400-06.

Master Power offers one of the most complete range of pneumatic sanders for rubbing, sanding and polishing. Master Power Orbital Sanders are in demand by craftsmen and professionals in a wide variety of industries throughout the world. If you are working with wood, composites, solid surfaces, metal or stone, Master Power has an air controlled orbital sander that will provide a cost effective finish to your exact standards. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-336-282-2020. Any Master Power tool can be special ordered.

Master Power Random Orbital Sander, MP4400-06

  • A quality tool made in the U.S.A.
  • Powerful 1/3 HP motor
  • Very lightweight reduces fatigue to the operator
  • Only 3.3" high - very low profile makes for easy operation
  • Choose from a selection of grip sizes for maximum comfort
  • Co-polymer housing is tough, durable, lightweight and it absorbs vibration
  • Non-vacuum
  • RPM: 12,000
  • Sanding Pad Size: 6"
  • Height: 3.33"
  • Weight: 1.68 lb.

Call BlueTools at 3326-282-2020 to order a Master Power Random Orbital Sander, MP4400-06.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 046-440006
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

18 Volt One+ Corner Cat Finish Sander - P400 - Ryobi Technologies, Inc.
Specs
Type Sanders
Mounting Handheld
Power Source Electric Motor
View Details
Hand Held Surface Finishing and Polishing tool - Quick-Step Finisher - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Surface / Conveyor
Mounting Handheld
View Details
5" Random Orbit Sander - D26451 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details