Bluetools 005-7265

Description
The unique Taylor Finger Sander, T-7265 duplicates the human finger in its orbital motion. The Taylor pneumatic Finger Sander comes with four "finger" pads for sanding and finishing the smallest of areas. Orbital Action 16,000 RPM Weight: 1.5 lb. 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Call BlueTools.com at 1-336-282-2020 to order the air controlled Finger Sander, T7265.
Description
The unique Taylor Finger Sander, T-7265 duplicates the human finger in its orbital motion. The Taylor pneumatic Finger Sander comes with four "finger" pads for sanding and finishing the smallest of areas. Orbital Action 16,000 RPM Weight: 1.5 lb. 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Call BlueTools.com at 1-336-282-2020 to order the air controlled Finger Sander, T7265.

Suppliers

Company
Product
Description
Supplier Links
005-7265 -  - Bluetools
Greensboro, NC, USA
005-7265
005-7265
The unique Taylor Finger Sander, T-7265 duplicates the human finger in its orbital motion. The Taylor pneumatic Finger Sander comes with four "finger" pads for sanding and finishing the smallest of areas. Orbital Action 16,000 RPM Weight: 1.5 lb. 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Call BlueTools.com at 1-336-282-2020 to order the air controlled Finger Sander, T7265.

The unique Taylor Finger Sander, T-7265 duplicates the human finger in its orbital motion. The Taylor pneumatic Finger Sander comes with four "finger" pads for sanding and finishing the smallest of areas.

  • Orbital Action
  • 16,000 RPM
  • Weight: 1.5 lb.
  • 90 PSI Max.
  • Air Inlet: 1/4" NPT
  • Hose Size: 3/8"ID

Call BlueTools.com at 1-336-282-2020 to order the air controlled Finger Sander, T7265.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7265
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

18 Volt One+ Corner Cat Finish Sander - P400 - Ryobi Technologies, Inc.
Specs
Type Sanders
Mounting Handheld
Power Source Electric Motor
View Details
Hand Held Metal Polishing Tool - Quick-Step Big-Buff - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld
View Details
7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Electric Grinder/Polisher/Sander - 6020-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Stroke or Pad Sander for Moulding
Rotary Speed 14000 rpm
Power Source Electric Motor
View Details