Bluetools 005-7211

Description
The small compact size of the Taylor Pnuematic Dual Action Mini Sander, T-7211, makes this the ideal pneumatic air sander whenever a finishing sander is needed for working in tight spaces. The balanced counter weight design of the Taylor dual action mini sander assures smooth operation and longevity. The Taylor 2" mini sander has full ball bearing construction, as well as built-in regulator and muffler. Call BlueTools.com to order the air controlled DA mini sander. Dual action - random orbital or rotary 2" pad 8,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Length 5" Weight 1.5 lbs.
Description
The small compact size of the Taylor Pnuematic Dual Action Mini Sander, T-7211, makes this the ideal pneumatic air sander whenever a finishing sander is needed for working in tight spaces. The balanced counter weight design of the Taylor dual action mini sander assures smooth operation and longevity. The Taylor 2" mini sander has full ball bearing construction, as well as built-in regulator and muffler. Call BlueTools.com to order the air controlled DA mini sander. Dual action - random orbital or rotary 2" pad 8,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Length 5" Weight 1.5 lbs.

Suppliers

Company
Product
Description
Supplier Links
005-7211 -  - Bluetools
Greensboro, NC, USA
005-7211
005-7211
The small compact size of the Taylor Pnuematic Dual Action Mini Sander, T-7211, makes this the ideal pneumatic air sander whenever a finishing sander is needed for working in tight spaces. The balanced counter weight design of the Taylor dual action mini sander assures smooth operation and longevity. The Taylor 2" mini sander has full ball bearing construction, as well as built-in regulator and muffler. Call BlueTools.com to order the air controlled DA mini sander. Dual action - random orbital or rotary 2" pad 8,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Length 5" Weight 1.5 lbs.

The small compact size of the Taylor Pnuematic Dual Action Mini Sander, T-7211, makes this the ideal pneumatic air sander whenever a finishing sander is needed for working in tight spaces. The balanced counter weight design of the Taylor dual action mini sander assures smooth operation and longevity. The Taylor 2" mini sander has full ball bearing construction, as well as built-in regulator and muffler. Call BlueTools.com to order the air controlled DA mini sander.

  • Dual action - random orbital or rotary
  • 2" pad
  • 8,000 RPM
  • 90 PSI Max.
  • Air Inlet: 1/4" NPT
  • Hose Size: 3/8"ID
  • Length 5"
  • Weight 1.5 lbs.
Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7211
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

18 Volt One+ Corner Cat Finish Sander - P400 - Ryobi Technologies, Inc.
Specs
Type Sanders
Mounting Handheld
Power Source Electric Motor
View Details
Hand-held Manual Weld Belt Finisher - Rail-Mate™ - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
5" Random Orbit Sander - D26451 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details