Bluetools 005-7555

Description
The Taylor T-7555 is a 5" palm-grip dual-action sander, with a 3/16" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7555 features a built-in regulator and a built-in muffler. With lower vibration than the T-7445, the Taylor T-7555 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air palm sander. If you need a 6" pad for your palm DA sander, Order No. 005-7556. Dual action - random orbital or rotary 3/16" Orbit Pattern Pad Size: 5" Spindle Size: 5/16-24 10,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.4 lbs. Height: 4" Vacuum Ready Model Also Available: Order No. 005-7555VAC Call BlueTools.com at 1-336-282-2020 to order your pneumatic palm sander today!
Description
The Taylor T-7555 is a 5" palm-grip dual-action sander, with a 3/16" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7555 features a built-in regulator and a built-in muffler. With lower vibration than the T-7445, the Taylor T-7555 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air palm sander. If you need a 6" pad for your palm DA sander, Order No. 005-7556. Dual action - random orbital or rotary 3/16" Orbit Pattern Pad Size: 5" Spindle Size: 5/16-24 10,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.4 lbs. Height: 4" Vacuum Ready Model Also Available: Order No. 005-7555VAC Call BlueTools.com at 1-336-282-2020 to order your pneumatic palm sander today!

Suppliers

Company
Product
Description
Supplier Links
005-7555 -  - Bluetools
Greensboro, NC, USA
005-7555
005-7555
The Taylor T-7555 is a 5" palm-grip dual-action sander, with a 3/16" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7555 features a built-in regulator and a built-in muffler. With lower vibration than the T-7445, the Taylor T-7555 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air palm sander. If you need a 6" pad for your palm DA sander, Order No. 005-7556. Dual action - random orbital or rotary 3/16" Orbit Pattern Pad Size: 5" Spindle Size: 5/16-24 10,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.4 lbs. Height: 4" Vacuum Ready Model Also Available: Order No. 005-7555VAC Call BlueTools.com at 1-336-282-2020 to order your pneumatic palm sander today!

The Taylor T-7555 is a 5" palm-grip dual-action sander, with a 3/16" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7555 features a built-in regulator and a built-in muffler. With lower vibration than the T-7445, the Taylor T-7555 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air palm sander. If you need a 6" pad for your palm DA sander, Order No. 005-7556.

  • Dual action - random orbital or rotary
  • 3/16" Orbit Pattern
  • Pad Size: 5"
  • Spindle Size: 5/16-24
  • 10,000 RPM
  • 90 PSI Max.
  • Air Inlet: 1/4" NPT
  • Hose Size: 3/8"ID
  • Weight 2.4 lbs.
  • Height: 4"
  • Vacuum Ready Model Also Available: Order No. 005-7555VAC

Call BlueTools.com at 1-336-282-2020 to order your pneumatic palm sander today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7555
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Low Speed Sander/Polisher - STX3L-IMP - ATA Group
Specs
Type Sanders
Rotary Speed 3000 rpm
Power Source Air
View Details
18 Volt ONE+ Random Orbit Sander - P410 - Ryobi Technologies, Inc.
Specs
Type Sanders
Mounting Handheld
View Details
2
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details
1/4 Sheet Palm Grip Sander - D26441 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details