Bluetools 046-440005

Description
Master Power offers one of the most complete range of pneumatic equipment for rubbing, sanding and polishing. Master Power sanders are in demand by craftsmen and professionals in a wide variety of industries throughout the world. If you are working with wood, composites, solid surfaces, metal or stone, Master Power has a product that will provide a cost effective finish to your exact standards. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-336-282-2020. Any Master Power tool can be special ordered. A quality tool made in the U.S.A. Powerful 1/3 HP motor Very lightweight reduces fatigue to the operator Only 3.3" high - very low profile makes for easy operation Choose from a selection of grip sizes for maximum comfort Co-polymer housing is tough, durable, lightweight and it absorbs vibration Non-vacuum RPM: 12,000 Sanding Pad Size: 5" Height: 3.3" Weight: 1.68 lb. Call BlueTools at 3326-282-2020 to order a Master Power Random Orbital Sander, MP4400-05.
Description
Master Power offers one of the most complete range of pneumatic equipment for rubbing, sanding and polishing. Master Power sanders are in demand by craftsmen and professionals in a wide variety of industries throughout the world. If you are working with wood, composites, solid surfaces, metal or stone, Master Power has a product that will provide a cost effective finish to your exact standards. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-336-282-2020. Any Master Power tool can be special ordered. A quality tool made in the U.S.A. Powerful 1/3 HP motor Very lightweight reduces fatigue to the operator Only 3.3" high - very low profile makes for easy operation Choose from a selection of grip sizes for maximum comfort Co-polymer housing is tough, durable, lightweight and it absorbs vibration Non-vacuum RPM: 12,000 Sanding Pad Size: 5" Height: 3.3" Weight: 1.68 lb. Call BlueTools at 3326-282-2020 to order a Master Power Random Orbital Sander, MP4400-05.

Suppliers

Company
Product
Description
Supplier Links
046-440005 -  - Bluetools
Greensboro, NC, USA
046-440005
046-440005
Master Power offers one of the most complete range of pneumatic equipment for rubbing, sanding and polishing. Master Power sanders are in demand by craftsmen and professionals in a wide variety of industries throughout the world. If you are working with wood, composites, solid surfaces, metal or stone, Master Power has a product that will provide a cost effective finish to your exact standards. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-336-282-2020. Any Master Power tool can be special ordered. A quality tool made in the U.S.A. Powerful 1/3 HP motor Very lightweight reduces fatigue to the operator Only 3.3" high - very low profile makes for easy operation Choose from a selection of grip sizes for maximum comfort Co-polymer housing is tough, durable, lightweight and it absorbs vibration Non-vacuum RPM: 12,000 Sanding Pad Size: 5" Height: 3.3" Weight: 1.68 lb. Call BlueTools at 3326-282-2020 to order a Master Power Random Orbital Sander, MP4400-05.

Master Power offers one of the most complete range of pneumatic equipment for rubbing, sanding and polishing. Master Power sanders are in demand by craftsmen and professionals in a wide variety of industries throughout the world. If you are working with wood, composites, solid surfaces, metal or stone, Master Power has a product that will provide a cost effective finish to your exact standards. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-336-282-2020. Any Master Power tool can be special ordered.

  • A quality tool made in the U.S.A.
  • Powerful 1/3 HP motor
  • Very lightweight reduces fatigue to the operator
  • Only 3.3" high - very low profile makes for easy operation
  • Choose from a selection of grip sizes for maximum comfort
  • Co-polymer housing is tough, durable, lightweight and it absorbs vibration
  • Non-vacuum
  • RPM: 12,000
  • Sanding Pad Size: 5"
  • Height: 3.3"
  • Weight: 1.68 lb.

Call BlueTools at 3326-282-2020 to order a Master Power Random Orbital Sander, MP4400-05.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 046-440005
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Finishing/Polishing Equipment - Minitor Belt Sander - DME Company
Specs
Application / Materials Abraded Sharpening
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Bench / Pedestal
View Details
Extended Angle Sander - G3 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
GA7911 - Angle Sander - GA7911 - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Random Orbit Palm Sander - XT302000 - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details