Bluetools 005-7665

Description
The Taylor T-7665 is a Triangular Mini Jitterbug Sander, with a 1/8" Orbit pattern. This air controlled triangular sander is a great finishing sander, because it is light and powerful, with rear exhaust. The 90x90x80mm triangular vinyl face pad makes for easy attachment of PSA sanding discs for work in corners and tight spots. In addition, the T7665 Triangular Sander can be used for sanding, polishing, and scrubbing! While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7665 features a built-in regulator and a built-in muffler. With lower vibration, the Taylor T-7665 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air triangular jitterbug sander. Jitterbug Sander 1/8" Orbit Pattern Pad Size: 90x90x80mm 10,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 1.5 lbs. Height: 3-1/8" Call BlueTools.com at 1-336-282-2020 to order your pneumatic triangular sander today!
Description
The Taylor T-7665 is a Triangular Mini Jitterbug Sander, with a 1/8" Orbit pattern. This air controlled triangular sander is a great finishing sander, because it is light and powerful, with rear exhaust. The 90x90x80mm triangular vinyl face pad makes for easy attachment of PSA sanding discs for work in corners and tight spots. In addition, the T7665 Triangular Sander can be used for sanding, polishing, and scrubbing! While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7665 features a built-in regulator and a built-in muffler. With lower vibration, the Taylor T-7665 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air triangular jitterbug sander. Jitterbug Sander 1/8" Orbit Pattern Pad Size: 90x90x80mm 10,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 1.5 lbs. Height: 3-1/8" Call BlueTools.com at 1-336-282-2020 to order your pneumatic triangular sander today!

Suppliers

Company
Product
Description
Supplier Links
005-7665 -  - Bluetools
Greensboro, NC, USA
005-7665
005-7665
The Taylor T-7665 is a Triangular Mini Jitterbug Sander, with a 1/8" Orbit pattern. This air controlled triangular sander is a great finishing sander, because it is light and powerful, with rear exhaust. The 90x90x80mm triangular vinyl face pad makes for easy attachment of PSA sanding discs for work in corners and tight spots. In addition, the T7665 Triangular Sander can be used for sanding, polishing, and scrubbing! While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7665 features a built-in regulator and a built-in muffler. With lower vibration, the Taylor T-7665 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air triangular jitterbug sander. Jitterbug Sander 1/8" Orbit Pattern Pad Size: 90x90x80mm 10,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 1.5 lbs. Height: 3-1/8" Call BlueTools.com at 1-336-282-2020 to order your pneumatic triangular sander today!

The Taylor T-7665 is a Triangular Mini Jitterbug Sander, with a 1/8" Orbit pattern. This air controlled triangular sander is a great finishing sander, because it is light and powerful, with rear exhaust. The 90x90x80mm triangular vinyl face pad makes for easy attachment of PSA sanding discs for work in corners and tight spots. In addition, the T7665 Triangular Sander can be used for sanding, polishing, and scrubbing! While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7665 features a built-in regulator and a built-in muffler. With lower vibration, the Taylor T-7665 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air triangular jitterbug sander.

  • Jitterbug Sander
  • 1/8" Orbit Pattern
  • Pad Size: 90x90x80mm
  • 10,000 RPM
  • 90 PSI Max.
  • Air Inlet: 1/4" NPT
  • Hose Size: 3/8"ID
  • Weight 1.5 lbs.
  • Height: 3-1/8"

Call BlueTools.com at 1-336-282-2020 to order your pneumatic triangular sander today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7665
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Finishing/Polishing Equipment - Minitor Belt Sander - DME Company
Specs
Application / Materials Abraded Sharpening
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Bench / Pedestal
View Details
12V Cordless Belt Sander - G1811 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Metal; Plastics or Composites
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
9032 - 3/8" x 21" Belt Sander - 9032 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 4.4 amps
View Details
Dual Action Sander - TL050400AV - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details