Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes, they are available in coarse to fine.
Typical applications include metal fabrication, blending welds, deburring, cleaning and finishing. Large diameter flap wheels are typically used on horizontal/straight shaft grinders, bench grinders, and pedestal grinders. Small diameter flap wheels are typically used on die grinders.
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 63642502612 |
| Product Name | Metalite® R265 Flap Wheel |
| Type | Aluminum Oxide |
| Width | 0.5000 inch (12.7 mm) |
| Max Speed | ? to 20000 rpm |
| Applications & Materials Abraded | Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld |
| Backing / Base | Cloth |