Norton Abrasives Norton SG® R982 Flap Wheel 63642502867

Description
Norton SG® R982 Flap Wheel
Request a Quote
Description
Norton SG® R982 Flap Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton SG® R982 Flap Wheel - 63642502867 - Norton Abrasives
Worcester, MA, USA
Norton SG® R982 Flap Wheel
63642502867
Norton SG® R982 Flap Wheel 63642502867
Norton SG® R982 Flap Wheel

Norton SG® R982 Flap Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 63642502867
Product Name Norton SG® R982 Flap Wheel
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed ? to 30000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Contour Single Sided Sponge - 07660702257 - Norton Abrasives
Specs
Type Silicon Carbide
Width 4.5 inch (114 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Contour or Edge
View Details
Merit® Powerflex® - 08834195037 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 20000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834123033 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 5AM - 66254433503 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 18100 rpm
View Details