Norton Abrasives Norton Charger ZA Coarse Center Mount Fiberglass HD Flat Flap Disc 63642503532

Description
Type 27 flat flap disc with zirconia alumina abrasive for excellent cut and long life, and 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and weld
Request a Quote
Description
Type 27 flat flap disc with zirconia alumina abrasive for excellent cut and long life, and 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and weld
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Charger ZA Coarse Center Mount Fiberglass HD Flat Flap Disc - 63642503532 - Norton Abrasives
Worcester, MA, USA
Norton Charger ZA Coarse Center Mount Fiberglass HD Flat Flap Disc
63642503532
Norton Charger ZA Coarse Center Mount Fiberglass HD Flat Flap Disc 63642503532
Type 27 flat flap disc with zirconia alumina abrasive for excellent cut and long life, and 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and weld

Type 27 flat flap disc with zirconia alumina abrasive for excellent cut and long life, and 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and weld

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 63642503532
Product Name Norton Charger ZA Coarse Center Mount Fiberglass HD Flat Flap Disc
Type Alumina Zirconia
Max Speed 13000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502581 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 30000 rpm
View Details
Metalite® R265 Flap Wheel - 63642502620 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Merit AO Medium Steel Shank Mini Flap Wheel - 08834149812 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 5AM - 66254413660 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 22100 rpm
View Details