Norton Abrasives Merit® Powerflex® 08834194362

Description
Merit® Powerflex®
Request a Quote
Description
Merit® Powerflex®
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit® Powerflex® - 08834194362 - Norton Abrasives
Worcester, MA, USA
Merit® Powerflex®
08834194362
Merit® Powerflex® 08834194362
Merit® Powerflex®

Merit® Powerflex®

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834194362
Product Name Merit® Powerflex®
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
Backing / Base Phenolic Resin
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137370 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flexible Abrasive Sponge - 07660700949 - Norton Abrasives
Specs
Type Silicon Carbide
Width 3 inch (76.2 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
View Details
Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149803 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834135201 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details