Norton Abrasives Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel 08834137511

Description
Long-lasting, premium aluminum oxide blend delivers a more aggressive performance and excellent cut rate vs conventional flap wheels
Request a Quote
Description
Long-lasting, premium aluminum oxide blend delivers a more aggressive performance and excellent cut rate vs conventional flap wheels
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel - 08834137511 - Norton Abrasives
Worcester, MA, USA
Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel
08834137511
Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel 08834137511
Long-lasting, premium aluminum oxide blend delivers a more aggressive performance and excellent cut rate vs conventional flap wheels

Long-lasting, premium aluminum oxide blend delivers a more aggressive performance and excellent cut rate vs conventional flap wheels

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834137511
Product Name Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834194360 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 12000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137100 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flexible Abrasive Sponge - 07660701110 - Norton Abrasives
Specs
Type Silicon Carbide
Width 3 inch (76.2 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Norton Vortex Unified Wheel 7AM - 66254410849 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 22100 rpm
View Details