Norton Abrasives Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel 08834137544

Description
Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations
Request a Quote
Description
Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137544 - Norton Abrasives
Worcester, MA, USA
Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel
08834137544
Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel 08834137544
Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations

Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834137544
Product Name Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel
Type Ceramic
Max Speed 37000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 3AM - 66254428238 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Merit® Powerflex® - 08834193651 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 13000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Metalite® R265 Flap Wheel - 63642502646 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Metalite® R265 Flap Wheel - 63642502632 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details