Norton Abrasives Contour Single Sided Sponge 07660702257

Description
Small Area General Purpose Sponge
Request a Quote
Description
Small Area General Purpose Sponge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contour Single Sided Sponge - 07660702257 - Norton Abrasives
Worcester, MA, USA
Contour Single Sided Sponge
07660702257
Contour Single Sided Sponge 07660702257
Small Area General Purpose Sponge

Small Area General Purpose Sponge

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 07660702257
Product Name Contour Single Sided Sponge
Type Silicon Carbide
Width 4.5 inch (114 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Contour or Edge
Backing / Base Coated Sponge or Foam
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502593 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834130736 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit® Powerflex® - 08834195035 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 20000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149838 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details