Norton Abrasives Contour Single Sided Sponge 07660702255

Description
Small Area General Purpose Sponge
Request a Quote
Description
Small Area General Purpose Sponge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contour Single Sided Sponge - 07660702255 - Norton Abrasives
Worcester, MA, USA
Contour Single Sided Sponge
07660702255
Contour Single Sided Sponge 07660702255
Small Area General Purpose Sponge

Small Area General Purpose Sponge

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 07660702255
Product Name Contour Single Sided Sponge
Type Silicon Carbide
Width 4.5 inch (114 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Contour or Edge
Backing / Base Coated Sponge or Foam
Unlock Full Specs
to access all available technical data

Similar Products

Merit ZA Coarse Center Mount Aluminum Conical Flap Disc - 08834193421 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834131008 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Medium Steel Shank Mini Flap Wheel - 08834137262 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton SG® R982 Flap Wheel - 63642502873 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details