Norton Abrasives Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel 08834137543

Description
Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations
Request a Quote
Description
Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137543 - Norton Abrasives
Worcester, MA, USA
Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel
08834137543
Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel 08834137543
Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations

Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834137543
Product Name Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel
Type Ceramic
Max Speed 37000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 3AM - 66254428238 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137575 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit Super Finish AO Medium Threaded Shank Mini Flap Wheel - 08834130720 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Contour Single Sided Sponge - 07660702257 - Norton Abrasives
Specs
Type Silicon Carbide
Width 4.5 inch (114 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Contour or Edge
View Details