Norton SG® R982 Flap Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 63642502878 |
| Product Name | Norton SG® R982 Flap Wheel |
| Type | Ceramic |
| Width | 1 inch (25.4 mm) |
| Max Speed | ? to 20000 rpm |
| Applications & Materials Abraded | Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld |
| Backing / Base | Cloth |