Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 63642503527 |
| Product Name | Norton Charger ZA Coarse Arbor Thread Fiberglass HD Flat Flap Disc |
| Type | Alumina Zirconia |
| Max Speed | 13000 rpm |
| Applications & Materials Abraded | Metalworking; MRO or Welding; Dry |
| Backing / Base | Cloth |
| Mounting | Bore or Center Mount; Arbor Thread |