Norton Abrasives Merit High Performance AO Medium Arbor Unmounted Flap Wheel 08834123014

Description
Long-lasting, more aggressive, premium aluminum oxide blend delivers an excellent cut rate
Request a Quote
Description
Long-lasting, more aggressive, premium aluminum oxide blend delivers an excellent cut rate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit High Performance AO Medium Arbor Unmounted Flap Wheel - 08834123014 - Norton Abrasives
Worcester, MA, USA
Merit High Performance AO Medium Arbor Unmounted Flap Wheel
08834123014
Merit High Performance AO Medium Arbor Unmounted Flap Wheel 08834123014
Long-lasting, more aggressive, premium aluminum oxide blend delivers an excellent cut rate

Long-lasting, more aggressive, premium aluminum oxide blend delivers an excellent cut rate

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834123014
Product Name Merit High Performance AO Medium Arbor Unmounted Flap Wheel
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502605 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 23000 rpm
View Details
Metalite® R265 Flap Wheel - 63642502673 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 12000 rpm
View Details
Norton Charger ZA Coarse Arbor Thread Fiberglass HD Flat Flap Disc - 63642503528 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149804 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details