Norton Abrasives Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc 07660703213

Description
Type 29 conical flap discs with high performance zirconia alumina plus abrasive provide aggressive cut and long life with up to 30% longer life than competitive zirconia alumina products
Request a Quote
Description
Type 29 conical flap discs with high performance zirconia alumina plus abrasive provide aggressive cut and long life with up to 30% longer life than competitive zirconia alumina products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 07660703213 - Norton Abrasives
Worcester, MA, USA
Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc
07660703213
Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc 07660703213
Type 29 conical flap discs with high performance zirconia alumina plus abrasive provide aggressive cut and long life with up to 30% longer life than competitive zirconia alumina products

Type 29 conical flap discs with high performance zirconia alumina plus abrasive provide aggressive cut and long life with up to 30% longer life than competitive zirconia alumina products

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 07660703213
Product Name Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834134001 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 5AM - 66254433506 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Contour Single Sided Sponge - 07660702257 - Norton Abrasives
Specs
Type Silicon Carbide
Width 4.5 inch (114 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Contour or Edge
View Details
Merit High Performance AO Fine Threaded Shank Mini Flap Wheel - 08834132018 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details