Norton Abrasives Merit High Performance AO Fine Arbor Unmounted Flap Wheel 08834122038

Description
Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations
Request a Quote
Description
Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit High Performance AO Fine Arbor Unmounted Flap Wheel - 08834122038 - Norton Abrasives
Worcester, MA, USA
Merit High Performance AO Fine Arbor Unmounted Flap Wheel
08834122038
Merit High Performance AO Fine Arbor Unmounted Flap Wheel 08834122038
Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations

Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834122038
Product Name Merit High Performance AO Fine Arbor Unmounted Flap Wheel
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal ZA Coarse Center Mount Fiberglass Conical Flap Disc - 66254419978 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137310 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502669 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 12000 rpm
View Details
Contour Single Sided Sponge - 07660702256 - Norton Abrasives
Specs
Type Silicon Carbide
Width 4.5 inch (114 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Contour or Edge
View Details