Norton Abrasives Merit® Powerflex® 08834194803

Description
Merit® Powerflex®
Request a Quote
Description
Merit® Powerflex®
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit® Powerflex® - 08834194803 - Norton Abrasives
Worcester, MA, USA
Merit® Powerflex®
08834194803
Merit® Powerflex® 08834194803
Merit® Powerflex®

Merit® Powerflex®

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834194803
Product Name Merit® Powerflex®
Type Alumina Zirconia
Max Speed ? to 13000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
Backing / Base Phenolic Resin
Mounting Bore or Center Mount; Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137373 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502592 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Metalite® R265 Flap Wheel - 63642502648 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Merit High Performance AO Medium Threaded Shank Mini Flap Wheel - 08834131003 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details