Norton Abrasives Merit AO Coarse Steel Shank Mini Flap Wheel 08834149804

Description
Quality aluminum oxide abrasive provides good cut rate and life
Request a Quote
Description
Quality aluminum oxide abrasive provides good cut rate and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149804 - Norton Abrasives
Worcester, MA, USA
Merit AO Coarse Steel Shank Mini Flap Wheel
08834149804
Merit AO Coarse Steel Shank Mini Flap Wheel 08834149804
Quality aluminum oxide abrasive provides good cut rate and life

Quality aluminum oxide abrasive provides good cut rate and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834149804
Product Name Merit AO Coarse Steel Shank Mini Flap Wheel
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Steel Shank Mini Flap Wheel - 08834137811 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834123003 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502608 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Merit® Powerflex® - 08834194360 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 12000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details