Norton Abrasives Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel 08834137592

Description
Long-lasting, more aggressive, premium aluminum oxide blend delivers an excellent cut rate
Request a Quote
Description
Long-lasting, more aggressive, premium aluminum oxide blend delivers an excellent cut rate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel - 08834137592 - Norton Abrasives
Worcester, MA, USA
Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel
08834137592
Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel 08834137592
Long-lasting, more aggressive, premium aluminum oxide blend delivers an excellent cut rate

Long-lasting, more aggressive, premium aluminum oxide blend delivers an excellent cut rate

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834137592
Product Name Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Steel Shank Mini Flap Wheel - 08834137252 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502620 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Metalite® R265 Flap Wheel - 63642502687 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1.5 inch (38.1 mm)
Max Speed ? to 6200 rpm
View Details
Merit® Powerflex® - 08834197194 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details