Type 29 conical flap discs with Quality zirconia alumina abrasive for good cut rate and life
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 08834193424 |
| Product Name | Merit ZA Coarse Center Mount Aluminum Conical Flap Disc |
| Type | Alumina Zirconia |
| Max Speed | 13300 rpm |
| Applications & Materials Abraded | Metalworking; MRO or Welding; Dry |
| Backing / Base | Cloth |
| Mounting | Bore or Center Mount |