Norton Abrasives Small Area General Purpose Sponge 07660749504

Description
Small Area General Purpose Sponge
Request a Quote
Description
Small Area General Purpose Sponge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Area General Purpose Sponge - 07660749504 - Norton Abrasives
Worcester, MA, USA
Small Area General Purpose Sponge
07660749504
Small Area General Purpose Sponge 07660749504
Small Area General Purpose Sponge

Small Area General Purpose Sponge

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 07660749504
Product Name Small Area General Purpose Sponge
Type Silicon Carbide
Width 2.75 inch (69.85 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
Backing / Base Coated Sponge or Foam
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal ZA Coarse Center Mount Fiberglass Conical Flap Disc - 66254420002 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Small Area General Purpose Sponge - 07660749507 - Norton Abrasives
Specs
Type Silicon Carbide
Width 2.75 inch (69.85 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
View Details
Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834133016 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502584 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details