Weidmuller Terminal Blocks - Wire to Board 642160000

Description
TERM BLK 4P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-4200-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4200-ND
Terminal Blocks - Wire to Board 281-4200-ND
TERM BLK 4P SIDE ENT 5.08MM PCB

TERM BLK 4P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller - 90F9199 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller
90F9199
Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller 90F9199
TB, WIRE TO BRD, 4POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:630VRoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:630VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4200-ND 90F9199
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX092 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
IEC Term Blck, 9.9 x 39.5 x 60mm, Screw - 1492-J10-G - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers