Weidmuller PCB Terminal Blocks 8000078347

Description
Weidmüller 8000078347
Request a Quote Datasheet
Description
Weidmüller 8000078347
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 658743 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658743
PCB Terminal Blocks 658743
Weidmüller 8000078347

Weidmüller 8000078347

Supplier's Site
PCB Terminal Blocks - 658742 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658742
PCB Terminal Blocks 658742
Weidmüller 8000078347

Weidmüller 8000078347

Supplier's Site
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller - 61AK3032 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller
61AK3032
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller 61AK3032
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:5Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:5Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 658743 61AK3032
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 5
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details