Weidmuller PCB Terminal Blocks 8000078329

Description
Weidmüller 8000078329
Request a Quote Datasheet
Description
Weidmüller 8000078329
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 658704 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658704
PCB Terminal Blocks 658704
Weidmüller 8000078329

Weidmüller 8000078329

Supplier's Site
PCB Terminal Blocks - 658703 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658703
PCB Terminal Blocks 658703
Weidmüller 8000078329

Weidmüller 8000078329

Supplier's Site
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller - 61AK3016 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller
61AK3016
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller 61AK3016
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:3Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:3Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 658704 61AK3016
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 3
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Terminal Blocks - 29.915 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Pluggable Terminal Blocks - 1468332 - RS Components, Ltd.
Specs
Mounting Options PCB; Plug-in
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details