Weidmuller PCB Terminal Blocks 8000078331

Description
Weidmüller 8000078331
Request a Quote Datasheet
Description
Weidmüller 8000078331
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 658708 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658708
PCB Terminal Blocks 658708
Weidmüller 8000078331

Weidmüller 8000078331

Supplier's Site
PCB Terminal Blocks - 658707 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658707
PCB Terminal Blocks 658707
Weidmüller 8000078331

Weidmüller 8000078331

Supplier's Site
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller - 61AK3018 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller
61AK3018
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller 61AK3018
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:5Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:5Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 658708 61AK3018
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 5
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2438 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6793 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details