Weidmuller PCB Terminal Blocks 8000078330

Description
Weidmüller 8000078330
Request a Quote Datasheet
Description
Weidmüller 8000078330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 658705 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658705
PCB Terminal Blocks 658705
Weidmüller 8000078330

Weidmüller 8000078330

Supplier's Site
PCB Terminal Blocks - 658706 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658706
PCB Terminal Blocks 658706
Weidmüller 8000078330

Weidmüller 8000078330

Supplier's Site
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller - 61AK3017 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
61AK3017
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller 61AK3017
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:4Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:4Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 658705 61AK3017
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 4
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-331-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details