Weidmuller PCB Terminal Blocks 8000078354

Description
Weidmüller 8000078354
Request a Quote Datasheet
Description
Weidmüller 8000078354
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 658759 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658759
PCB Terminal Blocks 658759
Weidmüller 8000078354

Weidmüller 8000078354

Supplier's Site
PCB Terminal Blocks - 658758 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658758
PCB Terminal Blocks 658758
Weidmüller 8000078354

Weidmüller 8000078354

Supplier's Site
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller - 61AK3039 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller
61AK3039
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller 61AK3039
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:3Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:3Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 658759 61AK3039
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 3
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 67743565 - Radwell International
Specs
Termination Options Screw Clamp
Voltage Rating 300 volts
Current Rating 10 amps
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-30D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers