Weidmuller PCB Terminal Blocks 8000078351

Description
Weidmüller 8000078351
Request a Quote Datasheet
Description
Weidmüller 8000078351
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 658752 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658752
PCB Terminal Blocks 658752
Weidmüller 8000078351

Weidmüller 8000078351

Supplier's Site
PCB Terminal Blocks - 658753 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658753
PCB Terminal Blocks 658753
Weidmüller 8000078351

Weidmüller 8000078351

Supplier's Site
Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller - 61AK3036 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller
61AK3036
Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller 61AK3036
TERMINAL BLOCK, PLUGGABLE, 7POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

TERMINAL BLOCK, PLUGGABLE, 7POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 658752 61AK3036
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 7
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1468336 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers