Weidmuller PCB Terminal Blocks 8000078328

Description
Weidmüller 8000078328
Request a Quote Datasheet
Description
Weidmüller 8000078328
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 658702 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658702
PCB Terminal Blocks 658702
Weidmüller 8000078328

Weidmüller 8000078328

Supplier's Site
PCB Terminal Blocks - 658701 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658701
PCB Terminal Blocks 658701
Weidmüller 8000078328

Weidmüller 8000078328

Supplier's Site
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller - 61AK3015 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller
61AK3015
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller 61AK3015
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 658702 61AK3015
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 2
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6760 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blk/Strip Wiring Dev - 15527 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details