Weidmuller PCB Terminal Blocks 8000078353

Description
Weidmüller 8000078353
Request a Quote Datasheet
Description
Weidmüller 8000078353
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 658756 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658756
PCB Terminal Blocks 658756
Weidmüller 8000078353

Weidmüller 8000078353

Supplier's Site
PCB Terminal Blocks - 658757 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658757
PCB Terminal Blocks 658757
Weidmüller 8000078353

Weidmüller 8000078353

Supplier's Site
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller - 61AK3038 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller
61AK3038
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller 61AK3038
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 658756 61AK3038
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 2
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-616-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Terminal Blocks - Wire to Board - 2946-2070-453/998-406CT-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
View Details