The Weidmuller Terminal Block, part number 61AK3042, is a pluggable connector featuring six positions and a pitch spacing of 7.5 mm. It accommodates wire sizes from 20 AWG to 12 AWG, with a maximum conductor area of 4 mm². The terminal block utilizes a SNAP IN connection method, allowing for fast and tool-free wiring, which enhances installation efficiency. It is rated for a current of 30.6 A and a voltage of up to 1 kV, making it suitable for various applications requiring reliable electrical connections. The product is designed for a temperature range of -50 °C to 125 °C and has an IP20 protection degree, ensuring safe operation in appropriate environments. The compact dimensions of 34.95 mm in depth, 17.5 mm in height, and 43.3 mm in width contribute to its versatility in different setups.
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:6Positions
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 658764 | 61AK3042 |
| Product Name | PCB Terminal Blocks | Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |
| Approvals | RoHS Compliant | |
| # of Contacts | 6 | |
| Contacts Pitch | 7.50 mm (0.30 inches) |