Weidmuller PCB Terminal Blocks 8000078350

Description
Weidmüller 8000078350
Request a Quote Datasheet
Description
Weidmüller 8000078350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 658749 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658749
PCB Terminal Blocks 658749
Weidmüller 8000078350

Weidmüller 8000078350

Supplier's Site
PCB Terminal Blocks - 658751 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658751
PCB Terminal Blocks 658751
Weidmüller 8000078350

Weidmüller 8000078350

Supplier's Site
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller - 61AK3035 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
61AK3035
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller 61AK3035
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:6Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:6Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 658749 61AK3035
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 6
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1468262 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Thru-Panel Power Blocks - OTB-358N-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details