Weidmuller PCB Terminal Blocks 8000078334

Description
Weidmüller 8000078334
Request a Quote Datasheet
Description
Weidmüller 8000078334
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 658713 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658713
PCB Terminal Blocks 658713
Weidmüller 8000078334

Weidmüller 8000078334

Supplier's Site
PCB Terminal Blocks - 658714 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658714
PCB Terminal Blocks 658714
Weidmüller 8000078334

Weidmüller 8000078334

Supplier's Site
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller - 61AK3021 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller
61AK3021
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller 61AK3021
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:8Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:8Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 658713 61AK3021
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 7
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.308 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Carrier terminal block for modules and plugs - 2002-1961 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers