Weidmuller PCB Terminal Blocks 8000078348

Description
Weidmüller 8000078348
Request a Quote Datasheet
Description
Weidmüller 8000078348
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 658745 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658745
PCB Terminal Blocks 658745
Weidmüller 8000078348

Weidmüller 8000078348

Supplier's Site
PCB Terminal Blocks - 658746 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658746
PCB Terminal Blocks 658746
Weidmüller 8000078348

Weidmüller 8000078348

Supplier's Site
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller - 61AK3033 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
61AK3033
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller 61AK3033
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:6Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:6Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 658745 61AK3033
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 6
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1217754-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.07 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers