The Terminal Block, Pluggable, 7Pos, 12Awg (part number 61AK3043) features a pitch spacing of 7.5 mm and is designed for wire sizes ranging from AWG 20 to AWG 12. It utilizes a SNAP IN connection method, allowing for fast and tool-free wiring. The terminal block has a rated current of 30.6 A and a rated voltage of 1 kV, making it suitable for various applications requiring reliable power and signal transmission. This product has a compact design with dimensions of 50.8 mm in width, 34.95 mm in depth, and 17.5 mm in height. It is constructed from PBT GF insulating material and offers touch-safe protection according to DIN VDE standards. The terminal block is rated for a maximum operating temperature of 125 °C and a minimum of -50 °C, ensuring performance in diverse environmental conditions. It supports a maximum of 25 plugging cycles and is designed for easy one-handed use with top-fixation.
TERMINAL BLOCK, PLUGGABLE, 7POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 658767 | 61AK3043 |
| Product Name | PCB Terminal Blocks | Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |
| Approvals | RoHS Compliant | |
| # of Contacts | 7 | |
| Contacts Pitch | 7.50 mm (0.30 inches) |