Weidmuller PCB Terminal Blocks 8000078352

Description
Weidmüller 8000078352
Request a Quote Datasheet
Description
Weidmüller 8000078352
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 658754 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658754
PCB Terminal Blocks 658754
Weidmüller 8000078352

Weidmüller 8000078352

Supplier's Site
PCB Terminal Blocks - 658755 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
658755
PCB Terminal Blocks 658755
Weidmüller 8000078352

Weidmüller 8000078352

Supplier's Site
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller - 61AK3037 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller
61AK3037
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller 61AK3037
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:8Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:8Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Snap In; Rated Current:30.6A; Rated Voltage:1kV

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 658754 61AK3037
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 8
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1974 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details