Yageo USA Datasheets for Ceramic Capacitors
Ceramic capacitors have a dielectric made of ceramic materials.
Ceramic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| General Features Broadband Filtering and Decoupling Ultra Low ESL Bypass Matched Y-caps Superior Balance Aging Reliability Applications EMI filtering on DC motors, Filtered connectors High speed data-line filtering Decoupling of... | |
| General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit... | |
| General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated)... |
| << Prev |