470pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Yageo CS0805KRX7RBBB471
Yageo CS0805KRX7RBBB471
Yageo CS0805KRX7RBBB471
CAP CER 470PF 500V X7R 0805
CAP, 470PF, 500V, MLCC, 0805; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:2mm; Qualification:- RoHS Compliant: Yes
CAP, 470PF, 500V, MLCC, 0805; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:2mm; Qualification:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CS0805KRX7RBBB471-ND | 1988274 | 1988275P | CS0805KRX7RBBB471 | 33AK6361 |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 470Pf, 500V, Mlcc, 0805; Capacitance Yageo |
| Configuration / Form Factor | Chip Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 500 volts | 500 volts | 500 volts |