Yageo USA MLCCs - Multilayer Ceramic Capacitors CS0603KRX7R7BB224

Description
Yageo CS0603KRX7R7BB224
Request a Quote Datasheet
Description
Yageo CS0603KRX7R7BB224
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1988194 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988194
MLCCs - Multilayer Ceramic Capacitors 1988194
Yageo CS0603KRX7R7BB224

Yageo CS0603KRX7R7BB224

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988194P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988194P
MLCCs - Multilayer Ceramic Capacitors 1988194P
Yageo CS0603KRX7R7BB224

Yageo CS0603KRX7R7BB224

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988193 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988193
MLCCs - Multilayer Ceramic Capacitors 1988193
Yageo CS0603KRX7R7BB224

Yageo CS0603KRX7R7BB224

Supplier's Site
Ceramic Capacitors - 13-CS0603KRX7R7BB224TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS0603KRX7R7BB224TR-ND
Ceramic Capacitors 13-CS0603KRX7R7BB224TR-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CS0603KRX7R7BB224CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS0603KRX7R7BB224CT-ND
Ceramic Capacitors 13-CS0603KRX7R7BB224CT-ND
CAP CER 0.22UF 16V X7R 0603

CAP CER 0.22UF 16V X7R 0603

Buy Now Datasheet
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Yageo - 33AK6277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Yageo
33AK6277
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Yageo 33AK6277
CAP, 0.22UF, 16V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.22UF, 16V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Yageo - 33AK6278 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Yageo
33AK6278
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Yageo 33AK6278
CAP, 0.22UF, 16V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.22UF, 16V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1988194 1988194P 13-CS0603KRX7R7BB224TR-ND 33AK6277
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Yageo
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers