Yageo USA Datasheets for Ceramic Capacitors

Ceramic capacitors have a dielectric made of ceramic materials.
Ceramic Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated)...
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1μF - 100μF Rated working voltage from 6.3V - 50V Applications...

<< Prev Next >>