Yageo USA Ceramic Capacitors CS0603KRX7R9BB104

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3568-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3568-2-ND
Ceramic Capacitors 311-3568-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3568-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3568-1-ND
Ceramic Capacitors 311-3568-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3568-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3568-6-ND
Ceramic Capacitors 311-3568-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1988211P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988211P
MLCCs - Multilayer Ceramic Capacitors 1988211P
Yageo CS0603KRX7R9BB104

Yageo CS0603KRX7R9BB104

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988211 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988211
MLCCs - Multilayer Ceramic Capacitors 1988211
Yageo CS0603KRX7R9BB104

Yageo CS0603KRX7R9BB104

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988209 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988209
MLCCs - Multilayer Ceramic Capacitors 1988209
Yageo CS0603KRX7R9BB104

Yageo CS0603KRX7R9BB104

Supplier's Site
Ceramic Capacitors - CS0603KRX7R9BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS0603KRX7R9BB104
Ceramic Capacitors CS0603KRX7R9BB104
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 69AH7475 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo
69AH7475
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo 69AH7475
CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 40AJ6770 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo
40AJ6770
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo 40AJ6770
CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-3568-2-ND 311-3568-6-ND 1988211P 1988211 CS0603KRX7R9BB104 69AH7475
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details