0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.047UF 25V X7R 0603
CAP CER 0.047UF 25V X7R 0603
CAP CER 0.047UF 25V X7R 0603
CAP, 0.047UF, 25V, MLCC, 0603; Capacitance:0.047µF;
CAP, 0.047UF, 25V, MLCC, 0603; Capacitance:0.047µF;
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CS0603KRX7R8BB473TR-ND | 13-CS0603KRX7R8BB473DKR-ND | CS0603KRX7R8BB473 | 33AK6287 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 0.047Uf, 25V, Mlcc, 0603; Capacitance Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |