Yageo USA Soft Termination MLCC CS0603KRX7R9BB681

Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
Request a Quote Datasheet
Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Termination MLCC - CS0603KRX7R9BB681 - Yageo USA
Milpitas, CA, United States
Soft Termination MLCC
CS0603KRX7R9BB681
Soft Termination MLCC CS0603KRX7R9BB681
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station

General Features


Material: X7R
Soft Termination Series:
- Size: 0603 - 1206
- Capacitance from 100pF - 1000nF
Rated working voltage from 6.3V - 630V
Applications
High flexure stress circuit boards
Switch power supplies
Telecom base station

Supplier's Site
Ceramic Capacitors - 13-CS0603KRX7R9BB681CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS0603KRX7R9BB681CT-ND
Ceramic Capacitors 13-CS0603KRX7R9BB681CT-ND
CAP CER 680PF 50V X7R 0603

CAP CER 680PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CS0603KRX7R9BB681DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS0603KRX7R9BB681DKR-ND
Ceramic Capacitors 13-CS0603KRX7R9BB681DKR-ND
CAP CER 680PF 50V X7R 0603

CAP CER 680PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CS0603KRX7R9BB681TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS0603KRX7R9BB681TR-ND
Ceramic Capacitors 13-CS0603KRX7R9BB681TR-ND
680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Yageo - 33AK6313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Yageo
33AK6313
Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Yageo 33AK6313
CAP, 680PF, 50V, MLCC, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 680PF, 50V, MLCC, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Yageo - 33AK6314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Yageo
33AK6314
Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Yageo 33AK6314
CAP, 680PF, 50V, MLCC, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 680PF, 50V, MLCC, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CS0603KRX7R9BB681 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS0603KRX7R9BB681
Ceramic Capacitors CS0603KRX7R9BB681
CAP CER 680PF 50V X7R 0603

CAP CER 680PF 50V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CS0603KRX7R9BB681
CAP CER 680PF 50V X7R 0603

CAP CER 680PF 50V X7R 0603

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CS0603KRX7R9BB681 13-CS0603KRX7R9BB681CT-ND 13-CS0603KRX7R9BB681DKR-ND 33AK6313 CS0603KRX7R9BB681 CS0603KRX7R9BB681
Product Name Soft Termination MLCC Ceramic Capacitors Ceramic Capacitors Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Yageo Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Single-Layer
Capacitance Range 680 microF 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details